Vishay Intertechnology, Inc. 5W,.18,10%,BULK CPR05R1800KB14

Description
5W,.18,10%,BULK
Request a Quote Datasheet
Description
5W,.18,10%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W,.18,10%,BULK - CPR05R1800KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,.18,10%,BULK
CPR05R1800KB14
5W,.18,10%,BULK CPR05R1800KB14
5W,.18,10%,BULK

5W,.18,10%,BULK

Supplier's Site
Through Hole Resistors - CPR05R1800KB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R1800KB14-ND
Through Hole Resistors CPR05R1800KB14-ND
180 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

180 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05R1800KB14 CPR05R1800KB14-ND
Product Name 5W,.18,10%,BULK Through Hole Resistors
Tolerance 10 +/- % 10 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3AR27JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details