Vishay Intertechnology, Inc. Through Hole Resistors CPR05R1300JE14

Description
130 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
130 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05R1300JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R1300JE14-ND
Through Hole Resistors CPR05R1300JE14-ND
130 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

130 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 130m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R1300JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R1300JE14
Res Wirewound 130m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R1300JE14
Res Wirewound 130m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 130m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05R1300JE14-ND CPR05R1300JE14
Product Name Through Hole Resistors Res Wirewound 130m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details