Vishay Intertechnology, Inc. Res Wirewound 91 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0591R00JE14

Description
Res Wirewound 91 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 91 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 91 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0591R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 91 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0591R00JE14
Res Wirewound 91 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0591R00JE14
Res Wirewound 91 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 91 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0591R00JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0591R00JE14-ND
Through Hole Resistors CPR0591R00JE14-ND
91 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

91 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0591R00JE14 CPR0591R00JE14-ND
Product Name Res Wirewound 91 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C3AR30JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details