Vishay Intertechnology, Inc. Res Wirewound 910 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05910R0JE31

Description
Res Wirewound 910 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 910 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 910 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05910R0JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05910R0JE31
Res Wirewound 910 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05910R0JE31
Res Wirewound 910 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 910 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05910R0JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05910R0JE31-ND
Through Hole Resistors CPR05910R0JE31-ND
910 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

910 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05910R0JE31 CPR05910R0JE31-ND
Product Name Res Wirewound 910 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers