Vishay Intertechnology, Inc. Through Hole Resistors CPR05820R0KE31

Description
820 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
820 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05820R0KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05820R0KE31-ND
Through Hole Resistors CPR05820R0KE31-ND
820 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

820 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 820 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05820R0KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05820R0KE31
Res Wirewound 820 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05820R0KE31
Res Wirewound 820 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 820 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05820R0KE31-ND CPR05820R0KE31
Product Name Through Hole Resistors Res Wirewound 820 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers