Vishay Intertechnology, Inc. Through Hole Resistors CPR05820R0KE14

Description
820 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
820 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05820R0KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05820R0KE14-ND
Through Hole Resistors CPR05820R0KE14-ND
820 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

820 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 820 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05820R0KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05820R0KE14
Res Wirewound 820 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05820R0KE14
Res Wirewound 820 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 820 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05820R0KE14-ND CPR05820R0KE14
Product Name Through Hole Resistors Res Wirewound 820 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers