Vishay Intertechnology, Inc. Res Wirewound 820 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05820R0JE14

Description
Res Wirewound 820 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 820 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 820 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05820R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05820R0JE14
Res Wirewound 820 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05820R0JE14
Res Wirewound 820 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 820 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05820R0JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05820R0JE14-ND
Through Hole Resistors CPR05820R0JE14-ND
820 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

820 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05820R0JE14 CPR05820R0JE14-ND
Product Name Res Wirewound 820 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details