Vishay Intertechnology, Inc. Res Wirewound 7.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR057R500JE31

Description
Res Wirewound 7.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 7.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR057R500JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR057R500JE31
Res Wirewound 7.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR057R500JE31
Res Wirewound 7.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 7.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR057R500JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR057R500JE31-ND
Through Hole Resistors CPR057R500JE31-ND
7.5 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

7.5 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR057R500JE31 CPR057R500JE31-ND
Product Name Res Wirewound 7.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details