Vishay Intertechnology, Inc. Through Hole Resistors CPR0575R00KB14

Description
75 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
75 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR0575R00KB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0575R00KB14-ND
Through Hole Resistors CPR0575R00KB14-ND
75 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

75 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 75 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole - CPR0575R00KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole
CPR0575R00KB14
Res Wirewound 75 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole CPR0575R00KB14
Res Wirewound 75 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole

Res Wirewound 75 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR0575R00KB14-ND CPR0575R00KB14
Product Name Through Hole Resistors Res Wirewound 75 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details