Vishay Intertechnology, Inc. Res Wirewound 75 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0575R00JE14

Description
Res Wirewound 75 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 75 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 75 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0575R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0575R00JE14
Res Wirewound 75 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0575R00JE14
Res Wirewound 75 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 75 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0575R00JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0575R00JE14-ND
Through Hole Resistors CPR0575R00JE14-ND
75 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

75 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0575R00JE14 CPR0575R00JE14-ND
Product Name Res Wirewound 75 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers