Vishay Intertechnology, Inc. Res Wirewound 750 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05750R0KE31

Description
Res Wirewound 750 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 750 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05750R0KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05750R0KE31
Res Wirewound 750 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05750R0KE31
Res Wirewound 750 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 750 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05750R0KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05750R0KE31-ND
Through Hole Resistors CPR05750R0KE31-ND
750 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

750 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05750R0KE31 CPR05750R0KE31-ND
Product Name Res Wirewound 750 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details