Vishay Intertechnology, Inc. Res Wirewound 6.8 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR056R800JE14

Description
Res Wirewound 6.8 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 6.8 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.8 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR056R800JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR056R800JE14
Res Wirewound 6.8 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR056R800JE14
Res Wirewound 6.8 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 6.8 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR056R800JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR056R800JE14-ND
Through Hole Resistors CPR056R800JE14-ND
6.8 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

6.8 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR056R800JE14 CPR056R800JE14-ND
Product Name Res Wirewound 6.8 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers