Vishay Intertechnology, Inc. Through Hole Resistors CPR056R200KE31

Description
6.2 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
6.2 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR056R200KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR056R200KE31-ND
Through Hole Resistors CPR056R200KE31-ND
6.2 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

6.2 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 6.2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR056R200KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR056R200KE31
Res Wirewound 6.2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR056R200KE31
Res Wirewound 6.2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 6.2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR056R200KE31-ND CPR056R200KE31
Product Name Through Hole Resistors Res Wirewound 6.2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details