Vishay Intertechnology, Inc. Res Wirewound 6.2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR056R200KE14

Description
Res Wirewound 6.2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 6.2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR056R200KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR056R200KE14
Res Wirewound 6.2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR056R200KE14
Res Wirewound 6.2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 6.2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR056R200KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR056R200KE14-ND
Through Hole Resistors CPR056R200KE14-ND
6.2 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

6.2 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR056R200KE14 CPR056R200KE14-ND
Product Name Res Wirewound 6.2 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers