Vishay Intertechnology, Inc. Res Wirewound 68 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0568R00KE31

Description
Res Wirewound 68 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 68 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0568R00KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0568R00KE31
Res Wirewound 68 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0568R00KE31
Res Wirewound 68 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 68 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0568R00KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0568R00KE31-ND
Through Hole Resistors CPR0568R00KE31-ND
68 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

68 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0568R00KE31 CPR0568R00KE31-ND
Product Name Res Wirewound 68 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers