Vishay Intertechnology, Inc. Res Wirewound 68 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0568R00JE14

Description
Res Wirewound 68 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 68 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0568R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0568R00JE14
Res Wirewound 68 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0568R00JE14
Res Wirewound 68 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 68 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0568R00JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0568R00JE14-ND
Through Hole Resistors CPR0568R00JE14-ND
68 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

68 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0568R00JE14 CPR0568R00JE14-ND
Product Name Res Wirewound 68 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers