Vishay Intertechnology, Inc. Res Wirewound 680 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05680R0JE31

Description
Res Wirewound 680 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 680 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05680R0JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05680R0JE31
Res Wirewound 680 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05680R0JE31
Res Wirewound 680 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 680 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05680R0JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05680R0JE31-ND
Through Hole Resistors CPR05680R0JE31-ND
680 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

680 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05680R0JE31 CPR05680R0JE31-ND
Product Name Res Wirewound 680 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details