Vishay Intertechnology, Inc. Through Hole Resistors CPR05680R0JE14

Description
680 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
680 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05680R0JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05680R0JE14-ND
Through Hole Resistors CPR05680R0JE14-ND
680 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

680 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 680 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05680R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05680R0JE14
Res Wirewound 680 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05680R0JE14
Res Wirewound 680 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 680 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05680R0JE14-ND CPR05680R0JE14
Product Name Through Hole Resistors Res Wirewound 680 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details