Vishay Intertechnology, Inc. Through Hole Resistors CPR0562R00KE14

Description
62 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
62 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR0562R00KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0562R00KE14-ND
Through Hole Resistors CPR0562R00KE14-ND
62 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

62 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 62 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0562R00KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 62 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0562R00KE14
Res Wirewound 62 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0562R00KE14
Res Wirewound 62 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 62 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR0562R00KE14-ND CPR0562R00KE14
Product Name Through Hole Resistors Res Wirewound 62 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details