Vishay Intertechnology, Inc. Res Wirewound 60 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0560R00KE14

Description
Res Wirewound 60 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 60 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 60 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0560R00KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 60 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0560R00KE14
Res Wirewound 60 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0560R00KE14
Res Wirewound 60 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 60 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR0560R00KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0560R00KE14-ND
Through Hole Resistors CPR0560R00KE14-ND
60 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

60 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0560R00KE14 CPR0560R00KE14-ND
Product Name Res Wirewound 60 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers