Vishay Intertechnology, Inc. Res Wirewound 5.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR055R600KE14

Description
Res Wirewound 5.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR055R600KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR055R600KE14
Res Wirewound 5.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR055R600KE14
Res Wirewound 5.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 5.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR055R600KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR055R600KE14-ND
Through Hole Resistors CPR055R600KE14-ND
5.6 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5.6 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR055R600KE14 CPR055R600KE14-ND
Product Name Res Wirewound 5.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details