Vishay Intertechnology, Inc. Res Wirewound 5.4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR055R400JE14

Description
Res Wirewound 5.4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 5.4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR055R400JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR055R400JE14
Res Wirewound 5.4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR055R400JE14
Res Wirewound 5.4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 5.4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR055R400JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR055R400JE14-ND
Through Hole Resistors CPR055R400JE14-ND
5.4 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5.4 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR055R400JE14 CPR055R400JE14-ND
Product Name Res Wirewound 5.4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers