Vishay Intertechnology, Inc. Through Hole Resistors CPR055R400JB14

Description
5.4 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
5.4 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR055R400JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR055R400JB14-ND
Through Hole Resistors CPR055R400JB14-ND
5.4 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5.4 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 5.4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR055R400JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR055R400JB14
Res Wirewound 5.4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR055R400JB14
Res Wirewound 5.4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 5.4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR055R400JB14-ND CPR055R400JB14
Product Name Through Hole Resistors Res Wirewound 5.4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 5.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623788-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details