Vishay Intertechnology, Inc. Res Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR055R100KE14

Description
Res Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR055R100KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR055R100KE14
Res Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR055R100KE14
Res Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR055R100KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR055R100KE14-ND
Through Hole Resistors CPR055R100KE14-ND
5.1 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5.1 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR055R100KE14 CPR055R100KE14-ND
Product Name Res Wirewound 5.1 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details