Vishay Intertechnology, Inc. Res Wirewound 5.1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR055R100JE14

Description
Res Wirewound 5.1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5.1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR055R100JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR055R100JE14
Res Wirewound 5.1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR055R100JE14
Res Wirewound 5.1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 5.1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR055R100JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR055R100JE14-ND
Through Hole Resistors CPR055R100JE14-ND
5.1 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5.1 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR055R100JE14 CPR055R100JE14-ND
Product Name Res Wirewound 5.1 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 3-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers