Vishay Intertechnology, Inc. Res Wirewound 56 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0556R00KB14

Description
Res Wirewound 56 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 56 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 56 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0556R00KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0556R00KB14
Res Wirewound 56 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0556R00KB14
Res Wirewound 56 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 56 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0556R00KB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0556R00KB14-ND
Through Hole Resistors CPR0556R00KB14-ND
56 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

56 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0556R00KB14 CPR0556R00KB14-ND
Product Name Res Wirewound 56 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details