Vishay Intertechnology, Inc. Res Wirewound 56 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0556R00JE14

Description
Res Wirewound 56 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 56 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 56 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0556R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0556R00JE14
Res Wirewound 56 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0556R00JE14
Res Wirewound 56 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 56 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0556R00JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0556R00JE14-ND
Through Hole Resistors CPR0556R00JE14-ND
56 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

56 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0556R00JE14 CPR0556R00JE14-ND
Product Name Res Wirewound 56 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details