Vishay Intertechnology, Inc. Res Wirewound 560 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05560R0KE31

Description
Res Wirewound 560 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 560 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05560R0KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05560R0KE31
Res Wirewound 560 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05560R0KE31
Res Wirewound 560 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 560 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05560R0KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05560R0KE31-ND
Through Hole Resistors CPR05560R0KE31-ND
560 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

560 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05560R0KE31 CPR05560R0KE31-ND
Product Name Res Wirewound 560 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1625999-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details