Vishay Intertechnology, Inc. Res Wirewound 51 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0551R00KE31

Description
Res Wirewound 51 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 51 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0551R00KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0551R00KE31
Res Wirewound 51 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0551R00KE31
Res Wirewound 51 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 51 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0551R00KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0551R00KE31-ND
Through Hole Resistors CPR0551R00KE31-ND
51 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

51 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0551R00KE31 CPR0551R00KE31-ND
Product Name Res Wirewound 51 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C14470RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details