Vishay Intertechnology, Inc. Through Hole Resistors CPR0551R00JB14

Description
51 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
51 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR0551R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0551R00JB14-ND
Through Hole Resistors CPR0551R00JB14-ND
51 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

51 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 51 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0551R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0551R00JB14
Res Wirewound 51 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0551R00JB14
Res Wirewound 51 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 51 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR0551R00JB14-ND CPR0551R00JB14
Product Name Through Hole Resistors Res Wirewound 51 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers