Vishay Intertechnology, Inc. Through Hole Resistors CPR05510R0JE31

Description
510 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
510 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05510R0JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05510R0JE31-ND
Through Hole Resistors CPR05510R0JE31-ND
510 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

510 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 510 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05510R0JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05510R0JE31
Res Wirewound 510 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05510R0JE31
Res Wirewound 510 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 510 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05510R0JE31-ND CPR05510R0JE31
Product Name Through Hole Resistors Res Wirewound 510 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details