Vishay Intertechnology, Inc. Res Wirewound 4.7 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR054R700KE14

Description
Res Wirewound 4.7 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.7 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR054R700KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR054R700KE14
Res Wirewound 4.7 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR054R700KE14
Res Wirewound 4.7 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 4.7 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR054R700KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR054R700KE14-ND
Through Hole Resistors CPR054R700KE14-ND
4.7 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4.7 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR054R700KE14 CPR054R700KE14-ND
Product Name Res Wirewound 4.7 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details