Vishay Intertechnology, Inc. Res Wirewound 4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR054R000JB14

Description
Res Wirewound 4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR054R000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR054R000JB14
Res Wirewound 4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR054R000JB14
Res Wirewound 4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR054R000JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR054R000JB14-ND
Through Hole Resistors CPR054R000JB14-ND
4 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR054R000JB14 CPR054R000JB14-ND
Product Name Res Wirewound 4 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers