Vishay Intertechnology, Inc. Through Hole Resistors CPR05470R0KE31

Description
470 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
470 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05470R0KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05470R0KE31-ND
Through Hole Resistors CPR05470R0KE31-ND
470 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

470 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 470 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05470R0KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05470R0KE31
Res Wirewound 470 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05470R0KE31
Res Wirewound 470 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 470 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05470R0KE31-ND CPR05470R0KE31
Product Name Through Hole Resistors Res Wirewound 470 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers