Vishay Intertechnology, Inc. Res Wirewound 470 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05470R0JE31

Description
Res Wirewound 470 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 470 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05470R0JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05470R0JE31
Res Wirewound 470 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05470R0JE31
Res Wirewound 470 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 470 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05470R0JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05470R0JE31-ND
Through Hole Resistors CPR05470R0JE31-ND
470 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

470 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05470R0JE31 CPR05470R0JE31-ND
Product Name Res Wirewound 470 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details