Vishay Intertechnology, Inc. Through Hole Resistors CPR05470R0JE14

Description
470 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
470 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05470R0JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05470R0JE14-ND
Through Hole Resistors CPR05470R0JE14-ND
470 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

470 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 470 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05470R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05470R0JE14
Res Wirewound 470 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05470R0JE14
Res Wirewound 470 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 470 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05470R0JE14-ND CPR05470R0JE14
Product Name Through Hole Resistors Res Wirewound 470 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1630024-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details