Vishay Intertechnology, Inc. Through Hole Resistors CPR0543R00KE31

Description
43 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
43 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR0543R00KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0543R00KE31-ND
Through Hole Resistors CPR0543R00KE31-ND
43 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

43 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 43 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0543R00KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0543R00KE31
Res Wirewound 43 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0543R00KE31
Res Wirewound 43 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 43 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR0543R00KE31-ND CPR0543R00KE31
Product Name Through Hole Resistors Res Wirewound 43 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers