Vishay Intertechnology, Inc. Res Wirewound 43 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0543R00KE14

Description
Res Wirewound 43 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 43 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 43 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0543R00KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0543R00KE14
Res Wirewound 43 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0543R00KE14
Res Wirewound 43 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 43 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR0543R00KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0543R00KE14-ND
Through Hole Resistors CPR0543R00KE14-ND
43 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

43 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0543R00KE14 CPR0543R00KE14-ND
Product Name Res Wirewound 43 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 3-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers