Vishay Intertechnology, Inc. Res Wirewound 3.9 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR053R900KE31

Description
Res Wirewound 3.9 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.9 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.9 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR053R900KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR053R900KE31
Res Wirewound 3.9 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR053R900KE31
Res Wirewound 3.9 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 3.9 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR053R900KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR053R900KE31-ND
Through Hole Resistors CPR053R900KE31-ND
3.9 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.9 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR053R900KE31 CPR053R900KE31-ND
Product Name Res Wirewound 3.9 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers