Vishay Intertechnology, Inc. Through Hole Resistors CPR053R600KE14

Description
3.6 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
3.6 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR053R600KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR053R600KE14-ND
Through Hole Resistors CPR053R600KE14-ND
3.6 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.6 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 3.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR053R600KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR053R600KE14
Res Wirewound 3.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR053R600KE14
Res Wirewound 3.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 3.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR053R600KE14-ND CPR053R600KE14
Product Name Through Hole Resistors Res Wirewound 3.6 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 3.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details