Vishay Intertechnology, Inc. Through Hole Resistors CPR053R300KE31

Description
3.3 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
3.3 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR053R300KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR053R300KE31-ND
Through Hole Resistors CPR053R300KE31-ND
3.3 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.3 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 3.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR053R300KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR053R300KE31
Res Wirewound 3.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR053R300KE31
Res Wirewound 3.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 3.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR053R300KE31-ND CPR053R300KE31
Product Name Through Hole Resistors Res Wirewound 3.3 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details