Vishay Intertechnology, Inc. Res Wirewound 36 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0536R00KE14

Description
Res Wirewound 36 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 36 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 36 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0536R00KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0536R00KE14
Res Wirewound 36 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0536R00KE14
Res Wirewound 36 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 36 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR0536R00KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0536R00KE14-ND
Through Hole Resistors CPR0536R00KE14-ND
36 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

36 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0536R00KE14 CPR0536R00KE14-ND
Product Name Res Wirewound 36 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers