Vishay Intertechnology, Inc. Through Hole Resistors CPR0536R00JE14

Description
36 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
36 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR0536R00JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0536R00JE14-ND
Through Hole Resistors CPR0536R00JE14-ND
36 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

36 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 36 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0536R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0536R00JE14
Res Wirewound 36 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0536R00JE14
Res Wirewound 36 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 36 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR0536R00JE14-ND CPR0536R00JE14
Product Name Through Hole Resistors Res Wirewound 36 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details