Vishay Intertechnology, Inc. Res Wirewound 360 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR05360R0KE14

Description
Res Wirewound 360 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 360 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 360 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR05360R0KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR05360R0KE14
Res Wirewound 360 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR05360R0KE14
Res Wirewound 360 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 360 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR05360R0KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05360R0KE14-ND
Through Hole Resistors CPR05360R0KE14-ND
360 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

360 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05360R0KE14 CPR05360R0KE14-ND
Product Name Res Wirewound 360 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers