Vishay Intertechnology, Inc. Res Wirewound 33 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0533R00KE31

Description
Res Wirewound 33 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 33 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0533R00KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0533R00KE31
Res Wirewound 33 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0533R00KE31
Res Wirewound 33 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 33 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0533R00KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0533R00KE31-ND
Through Hole Resistors CPR0533R00KE31-ND
33 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

33 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0533R00KE31 CPR0533R00KE31-ND
Product Name Res Wirewound 33 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details