Vishay Intertechnology, Inc. Through Hole Resistors CPR05330R0JB14

Description
330 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
330 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05330R0JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05330R0JB14-ND
Through Hole Resistors CPR05330R0JB14-ND
330 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

330 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 330 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR05330R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR05330R0JB14
Res Wirewound 330 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR05330R0JB14
Res Wirewound 330 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 330 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05330R0JB14-ND CPR05330R0JB14
Product Name Through Hole Resistors Res Wirewound 330 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details