Vishay Intertechnology, Inc. Through Hole Resistors CPR0530R00KE31

Description
30 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
30 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR0530R00KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0530R00KE31-ND
Through Hole Resistors CPR0530R00KE31-ND
30 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

30 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 30 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0530R00KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0530R00KE31
Res Wirewound 30 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0530R00KE31
Res Wirewound 30 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 30 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR0530R00KE31-ND CPR0530R00KE31
Product Name Through Hole Resistors Res Wirewound 30 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details