Vishay Intertechnology, Inc. Through Hole Resistors CPR052R700JE14

Description
2.7 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
2.7 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR052R700JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR052R700JE14-ND
Through Hole Resistors CPR052R700JE14-ND
2.7 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.7 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 2.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR052R700JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR052R700JE14
Res Wirewound 2.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR052R700JE14
Res Wirewound 2.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR052R700JE14-ND CPR052R700JE14
Product Name Through Hole Resistors Res Wirewound 2.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers