Vishay Intertechnology, Inc. Res Wirewound 2.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR052R700JB14

Description
Res Wirewound 2.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR052R700JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR052R700JB14
Res Wirewound 2.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR052R700JB14
Res Wirewound 2.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR052R700JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR052R700JB14-ND
Through Hole Resistors CPR052R700JB14-ND
2.7 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.7 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR052R700JB14 CPR052R700JB14-ND
Product Name Res Wirewound 2.7 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1-1630186-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details