Vishay Intertechnology, Inc. Res Wirewound 2.4 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR052R400KE31

Description
Res Wirewound 2.4 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.4 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.4 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR052R400KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR052R400KE31
Res Wirewound 2.4 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPR052R400KE31
Res Wirewound 2.4 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2.4 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR052R400KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR052R400KE31-ND
Through Hole Resistors CPR052R400KE31-ND
2.4 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.4 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR052R400KE31 CPR052R400KE31-ND
Product Name Res Wirewound 2.4 Ohm 10% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details